NEN-EN 16855-2
Walk-in cold rooms - Definition, thermal insulation performance and test methods - Part 2: Customized cold rooms
| Organization: | NEN |
| Publication Date: | 1 April 2017 |
| Status: | pending |
| Page Count: | 57 |
| ICS Code (Commercial refrigerating appliances): | 97.130.20 |
scope:
This European Standard provides test or calculation methods to assess thermal insulation performances for customized walk-in cold rooms and components under normal end-use conditions. The normal end-use conditions of a walk-in cold room are considered to be: - installation inside an existing building; - not exposed to external weather conditions; - internal side of panels subject to temperatures within the indicative range -40 °C ≤ T ≤ 12 °C; - external side of panels subject to temperatures within the indicative range -8 °C ≤ T ≤ 30 °C; temperatures below 0 °C, or higher than 20 °C, can be reached if the walk-in cold room is located inside not air-conditioned premises.
Document History