NEN-EN 16907-1

Earthworks - Part 1: Principles and general rules

pending, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: pending
Page Count: 139
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This European Standard (Part 1) gives definitions, principles and general rules for the planning, design and specification of earthworks. It introduces the other parts of the standard, which will be used together with Part 1. It is applicable to all types of earth-structures, whatever their intended use is (roads, railways, airfields, waterways, buildings, landfills, tailing dams, etc.), except where listed below: - some specific types of works such as the execution of trenches and small earthworks may be organized using simplified or specific rules; - some structures, such as dykes and dams, need earthworks which have specific design and construction requirements: these may extend beyond the rules of this standard.

Document History

NEN-EN 16907-1
January 1, 2016
Earthworks - Part 1: Principles and general rules
This European Standard (Part 1) gives definitions, principles and general rules for the planning, design and specification of earthworks. It introduces the other parts of the standard, which will be...
Advertisement