NEN-EN 2318
Aerospace series - Aluminium alloy AL-P2024-T3511 - Extruded bars and sections 1,2 mm ≤ a or D ≤ 150 mm
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1993 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard specifies the requirements relating to extruded bars and sections in aluminium alloy AL-P2024-, for use in the T3511 condition, 1,2 mm ≤ a or D ≤ 150 mm, for aerospace applications. This standard may also be used to supply material in the T3510 condition, if the purchaser specifies this condition on the order. In this case the designation of line 97 shall not be used.
Document History
NEN-EN 2318
June 1, 1993
Aerospace series - Aluminium alloy AL-P2024-T3511 - Extruded bars and sections 1,2 mm ≤ a or D ≤ 150 mm
This standard specifies the requirements relating to extruded bars and sections in aluminium alloy AL-P2024-, for use in the T3511 condition, 1,2 mm ≤ a or D ≤ 150 mm, for aerospace applications....