NEN-EN 2374

Aerospace series - Glass fibre reinforced moulding and sandwich composites - Production of test panels

active, Most Current
Organization: NEN
Publication Date: 1 March 1992
Status: active
Page Count: 18
ICS Code (Rubber and plastics): 49.025.40
scope:

This standard describes the production of laminate and sandwich composite test panels from glass fibre fabric and resin mixes. Test specimens, which are specified for the determination of the characteristics of the glass fibre reinforced moulding, for the verification of the properties of their components or for the verification of the adhesive and sandwich composite properties, are taken from the test panel in accordance with the relevant test standard. This standard is not applicable to the production of test panels from unidirectional glass fibre fabric and resin mixes.

Document History

NEN-EN 2374
March 1, 1992
Aerospace series - Glass fibre reinforced moulding and sandwich composites - Production of test panels
This standard describes the production of laminate and sandwich composite test panels from glass fibre fabric and resin mixes. Test specimens, which are specified for the determination of the...
Advertisement