NEN-EN 2498

Aerospace series - Rod ends, adjustable self-aligning plain bearing with self-lubricating liner and threaded shank - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 June 1991
Status: active
Page Count: 6
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of adjustable rod ends consisting of: - a self-aligning ball bearing with self-lubricating liner EN 2501; - a rod end body with threaded shank consisting of: - a circumferential groove to identify location; - an optional longitudinal groove for locking purposes. These rod ends are intended for use with flight control rods or rods for aerospace structures. They are provided to be used within the temperature range: -55° C to +150° C.

Document History

NEN-EN 2498
June 1, 1991
Aerospace series - Rod ends, adjustable self-aligning plain bearing with self-lubricating liner and threaded shank - Dimensions and loads
This standard specifies the characteristics of adjustable rod ends consisting of: - a self-aligning ball bearing with self-lubricating liner EN 2501; - a rod end body with threaded shank consisting...
Advertisement