NEN-EN 2584
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Narrow series - Elevated load at ambient temperature - Dimensions and loads
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
Specifies the characteristics of spherical plain bearings in corrosion resisting steel, with self-lubricating liner, narrow series, for elevated loads at ambient temperature, with or without swaging groove, intended for use in the fixed or moving parts of the aircraft structure and control mechanisms. They shall be used in the temperature range - 55 °C to + 163 °C.
Document History
NEN-EN 2584
November 1, 2001
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Narrow series - Elevated load at ambient temperature - Dimensions and loads
Specifies the characteristics of spherical plain bearings in corrosion resisting steel, with self-lubricating liner, narrow series, for elevated loads at ambient temperature, with or without swaging...
December 1, 1992
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Narrow series - Elevated loads at ambient temperature - Dimensions and loads
This standard specifies the characteristics of spherical plain bearings in corrosion resisting steel, with self-lubricating liner, narrow series, for elevated loads at ambient temperature. They are...