NEN-EN 2434-005
Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 005: High flexibility and chemical agent resistance for military application
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This standard specifies the requirements for a two component flexible polyurethane topcoat to be applied over EN 2435-005 or EN 2436-006 primer mainly for exterior aerospace applications. The primer and the finish tested to this specification will be from the same manufacturer applied in accordance with (i.a.w.) their instruction/Table 1.
Document History
NEN-EN 2434-005
July 1, 2006
Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 005: High flexibility and chemical agent resistance for military application
This standard specifies the requirements for a two component flexible polyurethane topcoat to be applied over EN 2435-005 or EN 2436-006 primer mainly for exterior aerospace applications. The primer...