NEN-EN 2853

Aerospace series - Current ratings for electrical cables with conductor EN 2083

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies current rating data for cables produced with conductors as defined in EN 2083. Electrical ratings for continuous and short term conditions are tabulated such that the requirements of EN 3197 are satisfied. A procedure for establishing cable current ratings is given in Annex B of this specification. The basis for determining current of cables has been to employ a 40 °C rise as the electrical contribution to operating temperature. Note is made in this standard that, in practice, the voltage drop requirements of EN 2282 will often dictate lower current densities. Additionally, reference to appropriate aerospace series standards for cable terminations and connectors will show constraints which may dictate cable size. It is stressed that the current ratings given in this document relate solely to copper and copper alloy conductors as defined in EN 2083. The values are based upon historical evidence and are subject to the caveat given in 4.1. Accordingly the acceptance of data without verification in any particular case is a matter of discretion by both the aircraft design and certification authorities.

Document History

NEN-EN 2853
November 1, 2005
Aerospace series - Current ratings for electrical cables with conductor EN 2083
This standard specifies current rating data for cables produced with conductors as defined in EN 2083. Electrical ratings for continuous and short term conditions are tabulated such that the...
Advertisement