NEN-EN 3033

Aerospace series - Nuts, self-locking, hexagonal with captive washer, in heat resisting steel FE-PA2601 (A286), uncoated - Classification: 1100 MPa/425°C

active, Most Current
Organization: NEN
Publication Date: 1 April 2008
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

The standard specifies the dimensions of self-locking, uncoated hexagonal nuts with captive washer and MJ-thread in heat resisting steel FE-PA2601 (A286) for aerospace applications. Maximum test temperature of the parts is 425 °C.

Document History

NEN-EN 3033
April 1, 2008
Aerospace series - Nuts, self-locking, hexagonal with captive washer, in heat resisting steel FE-PA2601 (A286), uncoated - Classification: 1100 MPa/425°C
The standard specifies the dimensions of self-locking, uncoated hexagonal nuts with captive washer and MJ-thread in heat resisting steel FE-PA2601 (A286) for aerospace applications. Maximum test...
Advertisement