NEN-EN 2395

Aerospace Series - Aluminium alloy AL-P2014A-T4 or T42 - Sheet and strips - 0,4 mm ≤ a ≤ 6 mm

inactive
Organization: NEN
Publication Date: 1 January 1994
Status: inactive
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to sheet and strip, in aluminium alloy AL-P2014A, for use in the T4 or T42 condition, 0,4 mm ≤ a ≤ 6 mm, for aerospace applications.

Document History

July 1, 2005
Aerospace series - Aluminium alloy AL-P2014A-T4 or T42 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P2014A-T4 or T42 Sheet and strip 0,4 mm ≤ a ≤ 6 mm for aerospace application.
NEN-EN 2395
January 1, 1994
Aerospace Series - Aluminium alloy AL-P2014A-T4 or T42 - Sheet and strips - 0,4 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to sheet and strip, in aluminium alloy AL-P2014A, for use in the T4 or T42 condition, 0,4 mm ≤ a ≤ 6 mm, for aerospace applications.
Advertisement