NEN-EN 3155-077
Aerospace series - Electrical contacts used in elements of connection - Part 077: Contacts, electrical, female, type A, crimp, class R - Product standard
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the required characteristics, tests and tooling applicable to female contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to EN 3155-002. It should be used together with EN 3155-001. The associated male contacts are defined in EN 3155-076.
Document History
December 1, 2019
Aerospace series - Electrical contacts used in elements of connection - Part 077: Contacts, electrical, female, type A, crimp, class R - Product standard
This document specifies the required characteristics, tests and tooling applicable to female contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to...
NEN-EN 3155-077
January 1, 2012
Aerospace series - Electrical contacts used in elements of connection - Part 077: Contacts, electrical, female, type A, crimp, class R - Product standard
This European Standard specifies the required characteristics, tests and tooling applicable to female contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection...