NEN-EN 3532

Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Plate - 6 mm < a ≤ 40 mm - 1750 MPa ≤ Rm ≤ 2000 MPa

active, Most Current
Organization: NEN
Publication Date: 1 April 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PM2701 (X2NiCoMo18-8-5);Vacuum induction melted and vacuum arc remelted;Solution treated and precipitation treated;Plate;6 mm < a ≤ 40 mm;1750 MPa ≤ Rm ≤ 2000 MPa

Document History

NEN-EN 3532
April 1, 2007
Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Plate - 6 mm < a ≤ 40 mm - 1750 MPa ≤ Rm ≤ 2000 MPa
This standard specifies the requirements relating to: Steel FE-PM2701 (X2NiCoMo18-8-5);Vacuum induction melted and vacuum arc remelted;Solution treated and precipitation treated;Plate;6 mm < a ≤ 40...
Advertisement