NEN-EN 3660-007
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 007: Cable outlet, self-locking, style C, 90°, shielded (cone grounding), unsealed with clamp strain relief - Product standard
| Organization: | NEN |
| Publication Date: | 1 April 2010 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This product standard defines a range of cable outlets, style C, anti-decoupling, 90°, shielded (cone grounding), unsealed with clamp strain relief for use under the following conditions: The cable outlet permits the termination of individual and/or overall screens for thickness from 0,8 mm to 4,8 mm. Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C; Class W : - 65 °C to 175 °C; Class K : - 65 °C to 260 °C.
Document History