NEN-EN 3389

Aerospace series - Fasteners, externally threaded, in heat resisting nickel base alloy NI-PH1302 (Waspaloy) - Classification: 1210 MPa/730 °C - Manufacturing method optional - Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: active
Page Count: 25
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the technical and quality assurance requirements for externally threaded fasteners in material NI-PH1302 (Waspaloy) of tensile strength class 1210 MPa at room temperature, maximum test temperature of material 730 °C. The externally threaded fasteners specified herein may be manufactured by machining from bar or by forging at the manufacturers option, if forged there is no requirement for control of grainflow. Primarily for Aerospace applications, it is applicable to such externally threaded fasteners when referenced on the product standard or drawing.

Document History

NEN-EN 3389
March 1, 2009
Aerospace series - Fasteners, externally threaded, in heat resisting nickel base alloy NI-PH1302 (Waspaloy) - Classification: 1210 MPa/730 °C - Manufacturing method optional - Technical specification
This standard specifies the technical and quality assurance requirements for externally threaded fasteners in material NI-PH1302 (Waspaloy) of tensile strength class 1210 MPa at room temperature,...
Advertisement