NEN-EN 3733-009

Aerospace series - Connector, optical, circular, single channel, coupled by self-locking ring, operating temperature up to 150 °C continuous - Part 009: Receptacle sub-assembly for cable to EN 4532 (200 µm/280 µm fibre) - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of receptacle sub-assemblies for single channel fibre optic receptacle connectors for aerospace series single core optical cable in accordance with EN 4532, operating temperature up to 150 °C. Connector interface dimensions, table of tests and qualification approval requirements, are contained in the Technical Specification EN 3733-001. EN 3733-002, List of product standards, includes the listings of product types, codification and applicable combinations of product types.

Document History

NEN-EN 3733-009
September 1, 2006
Aerospace series - Connector, optical, circular, single channel, coupled by self-locking ring, operating temperature up to 150 °C continuous - Part 009: Receptacle sub-assembly for cable to EN 4532 (200 µm/280 µm fibre) - Product standard
This standard specifies the characteristics of receptacle sub-assemblies for single channel fibre optic receptacle connectors for aerospace series single core optical cable in accordance with EN...
Advertisement