NEN-EN 3475-701

Aerospace series - Cables, electrical, aircraft use - Test methods - Part 701: Strippability and adherence of insulation to the conductor

active, Most Current
Organization: NEN
Publication Date: 30 October 2017
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 3475-701 specifies methods of measuring the strippability and adherence of the insulation to a conductor of a finished cable. When a particular method is not specified in the detail product specification, method A shall be used. Method B is recommended for wires insulated with materials showing a Low adhesion to the conductor due to the poor repeatability of the test Method A with this type of wires. It shall be used together with EN 3475-100.

Document History

NEN-EN 3475-701
October 30, 2017
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 701: Strippability and adherence of insulation to the conductor
NEN-EN 3475-701 specifies methods of measuring the strippability and adherence of the insulation to a conductor of a finished cable. When a particular method is not specified in the detail product...
February 1, 2002
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 701: Strippability and adherence of insulation to the conductor
Specifies a method of measuring the strippability and adherence of the insulation to a conductor of a finished cable.
Advertisement