NEN-EN 3645-005

Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 °C or 200 °C continuous - Part 005: Receptacle, hermetic, round flange, brasage mounting - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of round flange hermetic receptacles, mounted by soldering, in the family of circular electrical connectors with triple start threaded coupling. It applies to models in Table 3. The contacts are unremovable and soldered termination. For plugs and protective covers, see EN 3645-008, EN 3645-011, EN 3645-012 and EN 3645-006 respectively. These connectors are derived from and interchangeable with model Y in specification MIL-DTL-38999/25.

Document History

NEN-EN 3645-005
January 1, 2007
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 °C or 200 °C continuous - Part 005: Receptacle, hermetic, round flange, brasage mounting - Product standard
This standard specifies the characteristics of round flange hermetic receptacles, mounted by soldering, in the family of circular electrical connectors with triple start threaded coupling. It applies...
Advertisement