NEN-EN 3660-016

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 016: Grommet nut, style A, self-locking and non self-locking for EN 3645 - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This product standard defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C Class W : - 65 °C to 175 °C

Document History

NEN-EN 3660-016
October 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 016: Grommet nut, style A, self-locking and non self-locking for EN 3645 - Product standard
This product standard defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C...
Advertisement