NEN-EN 3645-009

Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 009: Receptacle, round flange, jam nut Mounting - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of jam nut mounting receptacles in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 3. For plugs and protective covers, see EN 3645-006, EN 3645-008, EN 3645-011 and EN 3645-012 respectively. For filler plugs and rear accessories associated with this receptacle, see EN 3645-002. These connectors are derived from and interchangeable with models W, F, J, M and K in specification MIL-DTL-38999/24.

Document History

NEN-EN 3645-009
January 1, 2007
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 009: Receptacle, round flange, jam nut Mounting - Product standard
This standard specifies the characteristics of jam nut mounting receptacles in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 3. For...
Advertisement