NEN-EN 4304
Aerospace series - Sleeves, tubular, for shear screws with flush head, in corrosion resisting steel, passivated, (0,25 mm wall thickness)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
This standard specifies the characteristics and technical requirements of tubular sleeves for shear screws with flush head, which may be plain or provided with a series of annular grooves, in corrosion resisting steel, passivated, with a 0,25 mm wall thickness, for maximum operating temperature 650 °C, for aerospace applications.
Document History
NEN-EN 4304
December 1, 2005
Aerospace series - Sleeves, tubular, for shear screws with flush head, in corrosion resisting steel, passivated, (0,25 mm wall thickness)
This standard specifies the characteristics and technical requirements of tubular sleeves for shear screws with flush head, which may be plain or provided with a series of annular grooves, in...