NEN-EN 451-2

Method of testing fly ash - Part 2: Fineness by wet sieving

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 8
ICS Code (Concrete and concrete products): 91.100.30
scope:

This test method describes the determination of fly ash fineness by wet sieving on a 0,045 mm sieve (ISO 565). The standard describes the reference procedure. If other methods are used it shall be shown that they give results equivalent to those obtained by the reference method. In case of a dispute, only the reference method shall be used.

Document History

May 1, 2017
Method of testing fly ash - Part 2: Determination of fineness by wet sieving
NEN-EN 451-2 specifies the method for the determination of fly ash fineness by wet sieving on a 0,045 mm sieve (ISO 565). The European Standard specifies the reference procedure. If other methods are...
July 1, 2015
Method of testing fly ash - Part 2: Determination of fineness by wet sieving
NEN-EN 451-2 specifies the method for the determination of fly ash fineness by wet sieving on a 0,045 mm sieve (ISO 565). The European Standard specifies the reference procedure. If other methods are...
NEN-EN 451-2
November 1, 1994
Method of testing fly ash - Part 2: Fineness by wet sieving
This test method describes the determination of fly ash fineness by wet sieving on a 0,045 mm sieve (ISO 565). The standard describes the reference procedure. If other methods are used it shall be...
Advertisement