NEN-EN 4173
Aerospace series - Lockbolts, 100 countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, anodized, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 °C
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Rivets): | 49.030.60 |
scope:
This standard specifies the characteristics of lockbolts with 100° countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, anodized, metric series, for use in aerospace applications. Classification : 1 100 MPa 1) / 315 °C 2) In both versions, i.e. with and without pintail these lockbolts fulfill the same function when installed and are statically / dynamically equivalent. They are intended to be used with collars to EN 4174 or EN 4175.
Document History