NEN-EN 4804

Aerospace series - Flange couplings - Swivel flange with 4 fastening holes, in nickel alloy - Inch series

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

NEN-EN 4804 specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in nickel alloy for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on the associated seal, tube material, tube diameter and tube wall thickness in the assembly (see EN 4814).

Document History

NEN-EN 4804
June 1, 2017
Aerospace series - Flange couplings - Swivel flange with 4 fastening holes, in nickel alloy - Inch series
NEN-EN 4804 specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in nickel alloy for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on the...
Advertisement