NEN-EN 50041

Low voltage switchgear and controlgear for industrial use - Control switches - Position switches 42,5 x 80 - Dimensions and characteristics

active, Most Current
Organization: NEN
Publication Date: 1 October 1983
Status: active
Page Count: 8
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This standard applies to certain position switches with automatic return actuator for industrial use, the standardized dimensions of which and the characteristics necessary for their application are given below. Electric characteristics shall conform to those of IEC Publication 337 - Control switches. This standard includes the six following types: roller lever (form A), rounded plunger (form B), plunger with roller (form C), rod lever (form D), rounded plunger side actuator (form F), roller plunger side actuator (form G). The devices are fitted either snap action designated (1) in clause 3 or slow make and break, designated (2) in clause 3, mechanisms.

Document History

NEN-EN 50041
October 1, 1983
Low voltage switchgear and controlgear for industrial use - Control switches - Position switches 42,5 x 80 - Dimensions and characteristics
This standard applies to certain position switches with automatic return actuator for industrial use, the standardized dimensions of which and the characteristics necessary for their application are...
Advertisement