NEN-EN 50284

Special requirements for construction, test and marking of electrical apparatus of equipment group II, category 1 G

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
Page Count: 18
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

Specifies the particular requirements for construction, testing and marking of electrical apparatus of equipment group II, conformity category 1 G as defined in the EN 50014:1997. Such apparatus comprises equipment designed to be capable of functioning in conformity with the operational parameters established by the manufacturer and ensuring a very high level of protection.

Document History

June 1, 1999
Special requirements for construction, test and marking of electrical apparatus of equipment group II, Category 1 G
Specifies the particular requirements for construction, testing and marking of electrical apparatus of equipment group II, conformity category 1 G as defined in the EN 50014:1997. Such apparatus...
NEN-EN 50284
June 1, 1997
Special requirements for construction, test and marking of electrical apparatus of equipment group II, category 1 G
Specifies the particular requirements for construction, testing and marking of electrical apparatus of equipment group II, conformity category 1 G as defined in the EN 50014:1997. Such apparatus...
Advertisement