NEN-EN 50363-6
Insulating, sheathing and covering materials for low voltage energy cables - Part 6: Halogenfree, cross-linked sheating compounds
active
| Organization: | NEN |
| Publication Date: | 1 March 2006 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free cross-linked sheathing compounds given in Table 1. The relevant test methods for verification of compliance are given in EN 60811 (series), EN 50267-2 (series), EN 60684-2 and EN 50396.
Document History
April 1, 2011
Insulating, sheathing and covering materials for low voltage energy cables - Part 6: Halogen-free, cross-linked sheathing compounds
A description is not available for this item.
September 1, 2010
Insulating, sheathing and covering materials for low voltage energy cables - Part 6: Halogenfree, cross-linked sheating compounds
A description is not available for this item.
NEN-EN 50363-6
March 1, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 6: Halogenfree, cross-linked sheating compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free cross-linked sheathing compounds given in Table 1. The relevant test methods for...