NEN-EN 50373

Wind turbines - Electromagnetic compatibility

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 12
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Wind turbine energy systems): 27.180
scope:

This Technical Report provides guidance on requirements for the electromagnetic compatibility of wind turbines of all sizes, to assist with achieving compliance with EMC standards. This Technical Report includes guidance on emissions, and for immunity to external disturbances. Safety related aspects are not included in this Technical Report. They are the subject of relevant parts of EN 61400. This Technical Report is applicable to electromagnetic emissions and immunity, both conducted and radiated, in the range 0 Hz to 400 GHz (although generally EMC standards do not at present contain test methods or limits at frequencies above 1 GHz). Fault conditions are not taken into account. This Technical Report does not include test procedures, conditions, limits, or reference values; these requirements are included in relevant parts of EN 61000, which are referred to in this Technical Report where necessary. This Technical Report also provides guidance for wind turbine installations (wind farms or single machines). The electromagnetic compatibility of components within the wind turbine (i.e. within enclosed parts of the wind turbine, which may include the hub, nacelle and tubular tower) with each other is solely a matter for the wind turbine manufacturer. The physical impact of the structure on the reception of radio services in the vicinity needs to be considered as a separate issue, and is not dealt with in this Technical Report. It should be noted that although experience to date has shown that physical interference to broadcasting services has caused the majority of complaints, wind turbines are capable of interfering with all radio services to some extent.

Document History

May 1, 2003
Wind turbines - Electromagnetic compatibility
This Technical Report provides guidance on requirements for the electromagnetic compatibility of wind turbines of all sizes, to assist with achieving compliance with EMC standards. This Technical...
NEN-EN 50373
September 1, 2001
Wind turbines - Electromagnetic compatibility
This Technical Report provides guidance on requirements for the electromagnetic compatibility of wind turbines of all sizes, to assist with achieving compliance with EMC standards. This Technical...

References

Advertisement