NEN-EN 50411-2-5

Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-5: Sealed closures for air blown fibre microduct, type 1, for category S & A

active, Most Current
Organization: NEN
Publication Date: 1 June 2009
Status: active
Page Count: 50
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a fully installed blown fibre protected microduct closure must meet in order for it to be categorised as an EN standard product. These products are suitable for installation of and use with microduct fibre units, microduct optical fibre cables, microduct and protected microduct as defined within EN 60794-5.

Document History

NEN-EN 50411-2-5
June 1, 2009
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-5: Sealed closures for air blown fibre microduct, type 1, for category S & A
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a fully installed blown fibre protected microduct closure must...
December 1, 2007
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-5: Sealed closures for air blown fibre microduct,type 1, for category S & A
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a fully installed blown fibre protected microduct closure must...
Advertisement