NEN-EN 54-27

Fire detection and fire alarm systems - Part 27: Duct smoke detectors

inactive
Organization: NEN
Publication Date: 1 September 2008
Status: inactive
Page Count: 59
ICS Code (Fire protection): 13.220.20
scope:

This document specifies requirements, test methods and performance criteria for fire detectors which detect smoke in air ducts in buildings as a part of a fire detection and fire alarm system or as an actuator for a fire protection system. For the testing of other types of smoke detectors, or smoke detectors working on different principles, this document can be used only for guidance. Duct smoke detectors with special characteristics and developed for specific risks are not covered by this document.

Document History

July 1, 2016
Fire detection and fire alarms systems - Part 27: Duct smoke detectors
A description is not available for this item.
March 1, 2015
Fire detection and fire alarms systems - Part 27: Duct smoke detectors
NEN-EN 54-27 specifies requirements, test methods and performance criteria for fire detectors which detect smoke in air ducts in buildings as a part of a fire detection and fire alarm system or as an...
NEN-EN 54-27
September 1, 2008
Fire detection and fire alarm systems - Part 27: Duct smoke detectors
This document specifies requirements, test methods and performance criteria for fire detectors which detect smoke in air ducts in buildings as a part of a fire detection and fire alarm system or as...
Advertisement