NEN-EN 60204-1

Safety of machinery - Electrical equipment of machines - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 February 1995
Status: inactive
ICS Code (Safety of machinery): 13.110
scope:

This part of EN 60204 applies to the application of electrical and electronic equipment and systems to machines including a group of machines working together in a coordinated manner but excluding higher level systems aspects (i.e. communications between systems). The equipment covered by this Part commences at the point of connection of the supply to the electrical equipment of the machine. This Part is applicable to equipment or parts of equipment which operate with nominal supply voltages not exceeding 1000 V a.c. or 1500 V d.c. between lines and nominal frequencies exceeding 200 Hz. For higher voltages or frequencies, special requirements may be needed.

Document History

August 1, 1996
Safety of machinery - Electrical equipment of machines - Part 1: General requirements
A description is not available for this item.
July 1, 1995
Safety of machinery - Electrical equipment of machines - Part 1: General requirements
A description is not available for this item.
NEN-EN 60204-1
February 1, 1995
Safety of machinery - Electrical equipment of machines - Part 1: General requirements
This part of EN 60204 applies to the application of electrical and electronic equipment and systems to machines including a group of machines working together in a coordinated manner but excluding...
Advertisement