NEN-EN 60320-2-1
Appliance couplers for household and similar general purposes - Part 2-1: Sewing machine couplers
| Organization: | NEN |
| Publication Date: | 1 May 1991 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This standard is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for a.c. only and have a rated voltage not exceeding 250 V and a rated current not exceeding 2.5 A. The sewing machine couplers may include two or more contacts depending on the control components or circuitry required to operate the sewing machine and may be with or without earthing contact. This standard is intended to be used in conjunction with IEC 320: Appliance couplers for household and similar General purpose.
Document History