NEN-EN 60335-2-73
Safety of household and similar electrical appliances - Part 2-73: Particular requirements for fixed immersion heaters
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Central heating systems): | 91.140.10 |
| ICS Code (Domestic, commercial and industrial heating appliances): | 97.100 |
scope:
Deals with the safety of fixed immersion heaters for household and similar purposes intended for installation in a water tank for heating water to a temperature below its boiling-point. The rated voltage is not more than 250 V for single-phase immersion heaters and 480 V for other immersion heaters.
Document History
NEN-EN 60335-2-73
February 1, 1997
Safety of household and similar electrical appliances - Part 2-73: Particular requirements for fixed immersion heaters
Deals with the safety of fixed immersion heaters for household and similar purposes intended for installation in a water tank for heating water to a temperature below its boiling-point. The rated...