NEN-EN 837-3

Pressure gauges - Part 3: Diaphragm and capsule pressure gauges - Dimensions, metrology, requirements and testing

active, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 29
ICS Code (Measurement of force, weight and pressure): 17.100
scope:

This standard specifies requirements for diaphragm and capsule (designated by D and C respectively, see clause 12) indicating pressure gauges, vacuum gauges and combined vacuum and pressure gauges (compound gauges), from 50 to 250 nominal size with ranges up to 25 bar for the measurement of gauge pressure.

Document History

NEN-EN 837-3
February 1, 1997
Pressure gauges - Part 3: Diaphragm and capsule pressure gauges - Dimensions, metrology, requirements and testing
This standard specifies requirements for diaphragm and capsule (designated by D and C respectively, see clause 12) indicating pressure gauges, vacuum gauges and combined vacuum and pressure gauges...
November 1, 1994
Pressure gauges - Part 3: Diaphragm and capsule pressure gauges - Dimensions, metrology, requirements and testing
This standard specifies requirements for diaphragm and capsule (designated by D and C respectively, see clause 12) indicating pressure gauges, vacuum gauges and combined vacuum and pressure gauges...
Advertisement