NEN-EN 81-41

Safety rules for the construction and installation of lifts - Special lifts for the transport of persons and goods - Part 41: Vertical lifting platforms intended for use by persons with impaired mobility

pending
Organization: NEN
Publication Date: 1 June 2016
Status: pending
Page Count: 114
ICS Code (Lifts. Escalators): 91.140.90
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This draft European Standard deals with safety requirements for construction, manufacturing, installation, maintenance and dismantling of electrically powered vertical lifting platforms affixed to a building structure intended for use by persons with impaired mobility: - travelling vertically between predefined levels along a guided path whose inclination to the vertical does not exceed 15°; - intended for use by persons with or without a wheelchair; - supported or sustained by rack and pinion, rope traction drive, noncircular elastomeric-coated steel suspension members (hereafter called flat belt) traction drive, rope positive drive, chains, toothed belts, screw and nut, guided chain, scissors mechanism or hydraulic jack (direct or indirect); - with enclosed liftways; - with a speed not greater than 0,15 m/s; - with platforms where the carrier is not completely enclosed.

Document History

NEN-EN 81-41
June 1, 2016
Safety rules for the construction and installation of lifts - Special lifts for the transport of persons and goods - Part 41: Vertical lifting platforms intended for use by persons with impaired mobility
This draft European Standard deals with safety requirements for construction, manufacturing, installation, maintenance and dismantling of electrically powered vertical lifting platforms affixed to a...
December 1, 2010
Safety rules for the construction and installation of lifts - Special lifts for the transport of persons and goods - Part 41: Vertical lifting platforms intended for use by persons with impaired mobility
This European Standard deals with safety requirements for construction, manufacturing, installation, maintenance and dismantling of electrically powered vertical lifting platforms affixed to a...
December 1, 2004
Safety rules for the construction and installation of lifts - Special lifts for the transport of persons and goods - Part 41: Vertical lifting platforms intended for use by persons with impaired mobility
This European Standard deals with safety requirements for construction, manufacturing, installation, maintenance and dismantling of electrically powered vertical lifting platforms affixed to a...

References

Advertisement