NEN-EN-IEC 60243-2

Electric strength of insulating materials - Test methods - Part 2: Additional requirements for tests using direct voltage

inactive
Organization: NEN
Publication Date: 1 August 2001
Status: inactive
Page Count: 30
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

Gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.

Document History

February 1, 2014
Electric strength of insulating materials - Test methods - Part 2: Additional requirements for tests using direct voltage
A description is not available for this item.
NEN-EN-IEC 60243-2
August 1, 2001
Electric strength of insulating materials - Test methods - Part 2: Additional requirements for tests using direct voltage
Gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.

References

Advertisement