NEN-EN-IEC 60317-34
Specifications for particular types of winding wires - Part 34: Polyester enamelled round copper wire, class 130 L
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Wires): | 29.060.10 |
scope:
Specifies the requirements of enamelled round copper winding wire of class 130 L with a sole coating based on polyester resin, which may be modifed providing it retains the chemical identity of the original resin and meets all specified wire requirements.
Document History
NEN-EN-IEC 60317-34
August 1, 1997
Specifications for particular types of winding wires - Part 34: Polyester enamelled round copper wire, class 130 L
Specifies the requirements of enamelled round copper winding wire of class 130 L with a sole coating based on polyester resin, which may be modifed providing it retains the chemical identity of the...