NEN-EN-IEC 60433

Insulators for overhead lines with a nominal voltage above 1 kV - Ceramic insulators for a.c. systems - Characteristics of insulator units of the long rod type

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 28
ICS Code (Insulators): 29.080.10
scope:

Is applicable to string insulator units of the long rod type with insulating parts of ceramic material intended for use in a.c. overhead power lines with a nominal voltage greater than 1000 V and a frequency not greater than 100 Hz. It is also applicable to insulators of similar design, used in substations.

Document History

March 1, 2021
Insulators for overhead lines with a nominal voltage above 1000 V - Ceramic insulators for AC systems - Characteristics of insulator units of the long rod type
This International Standard is applicable to string insulator units of the long rod type with insulating parts of ceramic material intended for use in AC overhead power lines with a nominal voltage...
NEN-EN-IEC 60433
June 1, 1999
Insulators for overhead lines with a nominal voltage above 1 kV - Ceramic insulators for a.c. systems - Characteristics of insulator units of the long rod type
Is applicable to string insulator units of the long rod type with insulating parts of ceramic material intended for use in a.c. overhead power lines with a nominal voltage greater than 1000 V and a...

References

Advertisement