NEN-EN-IEC 60255-149

Measuring relays and protection equipment - Part 149: Functional requirements for thermal electrical relays

active, Most Current
Organization: NEN
Publication Date: 1 October 2013
Status: active
Page Count: 58
ICS Code (Relays): 29.120.70
scope:

This part of the IEC 60255 series specifies minimum requirements for thermal protection relays. This standard includes specification of the protection function, measurement characteristics and test methodologies. The object of this standard is to establish a common and reproducible reference for evaluating dependent time relays which protect equipment from thermal damage by measuring a.c. current flowing through the equipment. Complementary input energizing quantities such as ambient, coolant, top oil and winding temperature may be applicable for the thermal protection specification set forth in this standard. This standard covers protection relays based on a thermal model with memory function. The test methodologies for verifying performance characteristics of the thermal protection function and accuracy are also included in this Standard. This standard does not intend to cover the thermal overload protection trip classes indicated in IEC 60947-4-1 and IEC 60947-4-2, related to electromechanical and electronic protection devices for low voltage motor-starters.

Document History

NEN-EN-IEC 60255-149
October 1, 2013
Measuring relays and protection equipment - Part 149: Functional requirements for thermal electrical relays
This part of the IEC 60255 series specifies minimum requirements for thermal protection relays. This standard includes specification of the protection function, measurement characteristics and test...

References

Advertisement