NEN-EN-IEC 60770-2

Transmitters for use in industrial-process control systems - Part 2: Methods for inspection and routine testing

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2010
Status: inactive
Page Count: 26
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 60770 is applicable to transmitters, which have either a standard analogue electric current output signal or a standard pneumatic output analogue signal in accordance with IEC 60381-1 or IEC 60382. The tests detailed herein may be applied to transmitters which have other output signals, provided that due allowance is made for such differences. For the method of inspection and routine testing of the intelligent transmitters see IEC 60770-3. For certain types of transmitters, where the sensor is an integral part, other specific IEC or ISO standards may need to be consulted (e.g. for chemical analyzers, flow-meters, etc.) This standard is intended to provide technical methods for inspection and routine testing of transmitters, for instance, for acceptance tests or after repair. For a full evaluation, IEC 60770-1 and/or IEC 60770-3, respectively for analogue or intelligent transmitters shall be used. Quantitative criteria for acceptable performance should be established by agreement between manufacturer and user. By agreement the tests need not be carried out by an accredited laboratory.

Document History

NEN-EN-IEC 60770-2
December 1, 2010
Transmitters for use in industrial-process control systems - Part 2: Methods for inspection and routine testing
This part of IEC 60770 is applicable to transmitters, which have either a standard analogue electric current output signal or a standard pneumatic output analogue signal in accordance with IEC...
June 1, 2003
Transmitters for use in industrial-process control systems - Part 2: Methods for inspection and routine testing
Applies to transmitters, which have either a standard analoque electric current output signal or a standard pneumatic output signal in accordance with IEC 60381-1 or IEC 60382. The tests detailed...

References

Advertisement