NEN-EN-IEC 60885-3

Electrical test methods for electric cables - Part 3: Test methods for partial discharge measurements on lengths of extruded power cables

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 53
ICS Code (Cables): 29.060.20
scope:

NEN-EN-IEC 60885-3 specifies the test methods for partial discharge (PD) measurements on lengths of extruded power cable, but does not include measurements made on installed cable systems. Reference is made to IEC 60270 which gives the techniques and considerations applicable to partial discharge measurements in general.

Document History

NEN-EN-IEC 60885-3
June 1, 2015
Electrical test methods for electric cables - Part 3: Test methods for partial discharge measurements on lengths of extruded power cables
NEN-EN-IEC 60885-3 specifies the test methods for partial discharge (PD) measurements on lengths of extruded power cable, but does not include measurements made on installed cable systems. Reference...
November 1, 2003
Electrical test methods for electric cables - Part 3: Test methods for partial discharge measurements on lengths of extruded power cable
Specifies the essential requirements for a test, the object of which is to determine of discharge magnitude, or to check that discharge magnitude does not exceed a specified value, at a specified...
Advertisement