NEN-EN-IEC 61000-6-7

Electromagnetic compatibility (EMC) - Part 6-7: Generic standards - Immunity requirements for equipment intended to perform functions in a safety-related system (functional safety) in industrial locations

active, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 69
ICS Code (Immunity): 33.100.20
scope:

NEN-EN-IEC 61000-6-7 is intended to be used by suppliers when making claims for the immunity of equipment intended for use in safety-related systems against electromagnetic disturbances. This standard should also be used by designers, integrators, installers, and assessors of safety-related systems to assess the claims made by suppliers. It provides guidance to product committees. This part of IEC 61000 applies to electrical and electronic equipment intended for use in safety-related systems and that is - intended to comply with the requirements of IEC 61508 and/or other sector-specific functional safety standards, and - intended to be operated in industrial locations as described in 3.1.15. The object of this standard is to define immunity test requirements for equipment in relation to continuous and transient, conducted and radiated disturbances, including electrostatic discharge. These requirements apply only to functions intended for use in functional safety applications. Test requirements are specified for each port considered.

Document History

NEN-EN-IEC 61000-6-7
May 1, 2015
Electromagnetic compatibility (EMC) - Part 6-7: Generic standards - Immunity requirements for equipment intended to perform functions in a safety-related system (functional safety) in industrial locations
NEN-EN-IEC 61000-6-7 is intended to be used by suppliers when making claims for the immunity of equipment intended for use in safety-related systems against electromagnetic disturbances. This...
Advertisement