NEN-EN-IEC 60745-2-11

Hand-held motor-operated electric tools - Safety - Part 2-11: Particular requirements for reciprocating saws (jig and sabre saws)

inactive
Organization: NEN
Publication Date: 1 September 2003
Status: inactive
Page Count: 22
ICS Code (Electric tools): 25.140.20
scope:

Deals with the safety of hand-held motor-operated or magnetically driven tools, specific requirements for reciprocating saws. The rated voltage being not more than 250 V for single-phase a.c. or d.c. and 440 V for three-phase a.c. tools. Tools covered by this standard include but are not limited to higsaws and reciprocating (sabre) saws).

Document History

April 1, 2010
Hand-held motor-operated electric tools - Safety - Part 2-11: Particular requirements for reciprocating saws (jig and sabre saws)
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to reciprocating saws such as jig saws and sabre saws.
January 1, 2010
Hand-held motor-operated electric tools - Safety - Part 2-11: Particular requirements for reciprocating saws (jig and sabre saws)
A description is not available for this item.
Hand-held motor-operated electric tools - Safety - Part 2-11: Particular requirements for reciprocating saws (jig and sabre saws)
A description is not available for this item.
Hand-held motor-operated electric tools - Safety - Part 2-11: Particular requirements for reciprocating saws (jig and sabre saws)
A description is not available for this item.
NEN-EN-IEC 60745-2-11
September 1, 2003
Hand-held motor-operated electric tools - Safety - Part 2-11: Particular requirements for reciprocating saws (jig and sabre saws)
Deals with the safety of hand-held motor-operated or magnetically driven tools, specific requirements for reciprocating saws. The rated voltage being not more than 250 V for single-phase a.c. or d.c....

References

Advertisement