NEN-EN-IEC 61298-3
Process measurement and control devices - General methods and procedures for evaluating performance - Part 3: Tests for the effects of influence quantities
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 76 |
| ICS Code (IT applications in industry): | 35.240.50 |
scope:
Specifies general methods and procedures for conducting tests and reporting on the functional and performance characteristics of process measurement and control devices. The tests are applicable to any such devices characterized by their own specific input and output variables, and by the specific relationship (transfer function) between the inputs and outputs, and include analogue and digital devices. For devices that require special tests, in this part of IEC 61298 is to be used, together with any product-specific standard specifying special tests.
Document History