NEN-EN-IEC 61300-3-1

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-1: Examinations and measurements - Visual examination

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Provides the criteria for the visual and mechanical examination of fibre optic devices when coupled with specific information and requirements detailed in the generic and detail specifications. The examination method may be used at any stage of the qualification or quality conformance inspection test sequence, as a stand-alone test or for examination before and after an environmental (primary) test.

Document History

May 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-1: Examinations and measurements - Visual examination
This part of IEC 61300 provides criteria for the visual and mechanical examination of fibre optic piece parts, connectors and passive components. The examination method may be used at any stage of...
NEN-EN-IEC 61300-3-1
October 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-1: Examinations and measurements - Visual examination
Provides the criteria for the visual and mechanical examination of fibre optic devices when coupled with specific information and requirements detailed in the generic and detail specifications. The...
Advertisement