NEN-EN-IEC 61557-2

Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance

inactive
Organization: NEN
Publication Date: 1 April 1997
Status: inactive
Page Count: 30
ICS Code (Electrical and electronic testing): 19.080
scope:

Specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations in the de-energized state.

Document History

December 1, 2021
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations in the de-energized state.
April 1, 2007
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations inteh de-energized state.
NEN-EN-IEC 61557-2
April 1, 1997
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance
Specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations in the de-energized state.
Advertisement