NEN-EN-IEC 61754-6-100

Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 6-100: Type MU connector family - Simplified receptacle MU-PC connector interfaces

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 39
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61754-6-100 defines the standard interface dimensions of simplified receptacle dimensions for the type MU connector family. The receptacle assembly consists of a simplified receptacle housing and a simplified plug.

Document History

NEN-EN-IEC 61754-6-100
April 1, 2016
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 6-100: Type MU connector family - Simplified receptacle MU-PC connector interfaces
NEN-EN-IEC 61754-6-100 defines the standard interface dimensions of simplified receptacle dimensions for the type MU connector family. The receptacle assembly consists of a simplified receptacle...

References

Advertisement