NEN-EN-IEC 61643-341

Components for low-voltage surge protective devices - Part 341: Specification for thyristor surge suppressors (GDT)

active, Most Current
Organization: NEN
Publication Date: 1 March 2002
Status: active
Page Count: 138
ICS Code (Diodes): 31.080.10
scope:

Is a test specification standard for thyristor surge suppressor (TSS) components designed to limit overvoltages and divert surge currents by clipping and crowbarring actions. Such components are used in the construction of surge protective devices, particularly as they apply to telecommunications. This standard contains information on -terms, letter symbols, and definitions -basic functions, configurations and component structure -service conditions and fault modes -rating verification and characteristic measurement.

Document History

NEN-EN-IEC 61643-341
March 1, 2002
Components for low-voltage surge protective devices - Part 341: Specification for thyristor surge suppressors (GDT)
Is a test specification standard for thyristor surge suppressor (TSS) components designed to limit overvoltages and divert surge currents by clipping and crowbarring actions. Such components are used...
Advertisement