NEN-EN-IEC 61967-5
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 5: Measurement of conducted emissions - Workbench Faraday Cage method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
scope:
Describes a method to measure the conducted electromagnetic emissions of integrated circuits either applied on a standardised test-board or on a final printed circuit board (PCB). Has a high repeatability and a good relationship to the measured RF emission of final applications with the integrated circuits used.
Document History
NEN-EN-IEC 61967-5
June 1, 2003
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 5: Measurement of conducted emissions - Workbench Faraday Cage method
Describes a method to measure the conducted electromagnetic emissions of integrated circuits either applied on a standardised test-board or on a final printed circuit board (PCB). Has a high...