NEN-EN-IEC 61969-2

Mechanical structures for electronic equipment - Outdoor enclosures - Part 2: Coordination dimensions

active, Most Current
Organization: NEN
Publication Date: 1 February 2012
Status: active
Page Count: 20
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 61969 applies to the design of enclosures for outdoor applications for stationary use at non-weatherprotected locations as defined in IEC 61969-1 Ed.2.0. The internal and external coordination dimensions are derived from IEC 60917-2. The internal dimensions meet the mounting dimensions of subracks in accordance with IEC 60917-2-2 and IEC 60297-3. The external dimensions, compared to IEC 60917-2, are partly increased in order to meet the design requirements of the outdoor specific conditions

Document History

NEN-EN-IEC 61969-2
February 1, 2012
Mechanical structures for electronic equipment - Outdoor enclosures - Part 2: Coordination dimensions
This part of IEC 61969 applies to the design of enclosures for outdoor applications for stationary use at non-weatherprotected locations as defined in IEC 61969-1 Ed.2.0. The internal and external...
July 1, 2000
Mechanical structures for electronic equipment - Outdoor enclosures - Part 2: Sectional specification - Coordination dimensions for cases and cabinets
Applies to all fields of mechanical, electromechanical and electronics installations in the outdoor environment. This sectional specification is applicable for the development of detail...
Advertisement