NEN-EN-IEC 62272-1
Digital Radio Mondiale (DRM) - Part 1: System specification
| Organization: | NEN |
| Publication Date: | 30 January 2004 |
| Status: | inactive |
| Page Count: | 396 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
Describes the frequency bands used for broadcasting below 30 MHz: Low frequency (LF) band;from 148,5 kHz to 283,5 kHz, in ITU Region 1 [1]* only; Medium frequency (MF) band;from 526,5 kHz to 1 606,5 kHz, in ITU Regions 1 [1] and 3 [1] and from 525 kHz to 1 705 kHz in ITU Region 2 [1]; High frequency (HF) bands;a set of individual broadcasting bands in the frequency range 2,3 MHz to 27 MHz, generally available on a Worldwide basis. These bands offer unique propagation capabilities that permit the achievement of: Large coverage areas, whose size and location may be dependent upon the time of day, season of the year or period in the (approximately) 11 year sunspot cycle; Portable and mobile reception with relatively little impairment caused by the environment surrounding the receiver.
Document History